The 26.05.99 relay is a high-power relay with integrated bidirectional current sensing, rated for 500A continuous current and capable of handling up to 5000A for 1 second. It operates with a 24VDC nominal coil voltage and requires 18-32VDC supply for normal function, with a minimum operational voltage of 15VDC. The relay shuts off automatically upon over-current, low-voltage, or over-temperature conditions, and features an active-low status output with 200mA maximum current capability and a residual voltage of 1VDC. A 0-5VDC analog output with ±5A accuracy provides current monitoring. The device includes an INIT control input requiring less than 0.5VDC to energize and accepts a STARTER signal for transient suppression. Mounting uses M8 DIN 934 terminals, and the operating temperature range is -40°C to +85°C. Mechanical and electrical life is rated at 100,000 and 50,000 cycles respectively. The status output is not available for the 500A variant.
RELAY-ECS 26-05-99-913
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-26-05-99-913-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |