DigiKey Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 1732886 | |
| 1732905 | |
| FCA-215-JX4 | |
| General Purpose Relay 16PDT (16 Form C) 28VDC Coil Chassis Mount | |
| General Purpose Relay 4PDT (4 Form C) 115VAC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable | |
| General Purpose Relay 4PDT (4 Form C) 220VDC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) 24VAC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable | |
| General Purpose Relay 4PDT (4 Form C) Coil | |
| General Purpose Relay 4PDT (4 Form C) Socketable | |
| General Purpose Relay 4PDT (4 Form C) | |
| General Purpose Relay 6PST-NO (6 Form A) Socketable | |
| General Purpose Relay Chassis Mount | |
| General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable | |
| General Purpose Relay DPDT (2 Form C) 12 ~ 240VAC/DC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 125VDC Coil Socketable | |
| General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount | |
| General Purpose Relay DPDT (2 Form C) 220VDC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount | |
| General Purpose Relay DPDT (2 Form C) Chassis Mount | |
| General Purpose Relay DPDT (2 Form C) Socketable | |
| General Purpose Relay DPDT (2 Form C) Surface Mount | |
| General Purpose Relay DPDT (2 Form C) Through Hole | |
| General Purpose Relay DPDT (2 Form C) | |
| General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole | |
| General Purpose Relay DPST-NO (2 Form A) 32VDC Coil Socketable | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 32VDC Coil Socketable | |
| General Purpose Relay SPDT (1 Form C) 115VAC Coil Socketable | |
| General Purpose Relay SPDT (1 Form C) 120VAC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable | |
| General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 125VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 12VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount | |
| General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable | |
| General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 48VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 48VDC Coil Socketable | |
| General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 60VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 60VDC Coil Socketable | |
| General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 6VDC Coil Chassis Mount | |
| General Purpose Relay SPDT (1 Form C) 6VDC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) Through Hole | |
| General Purpose Relay SPDT (DB/DM) (1 Form Z) 24VDC Coil Chassis Mount | |
| General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole | |
| General Purpose Relay SPST-NC (1 Form B) 24VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount | |
| General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable | |
| General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 24 ~ 230VAC/DC Coil DIN Rail | |
| General Purpose Relay SPST-NO (1 Form A) 24VAC/DC Coil DIN Rail | |
| General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail | |
| General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Socketable | |
| General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 60VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole | |
| General Purpose Relay Through Hole | |
| Interconnect Misc | |
| J1MSPDD-26XM=M39016/ 26-028M | |
| J1MSPT-26XL=M28776/4 -030L | |
| JMAWD-12XM = M39016/15-031M | |
| JMGSCD-18L=M39016/42 -040L | |
| MAPD-30 = MAD T05 DIODE RELAY | |
| MDR-5167-1=RLY,NL,28 V,8PDT,90C,A | |
| PE014H06 | |
| PE033F05 | |
| PE034F03 | |
| PE034F12 | |
| PE514048 | |
| POWER RELAY 250VAC 16A SPST-NO | |
| RCM570560 | |
| RCMKITP-I 230VAC 4CO AU | |
| RCMKITP-I 24VDC 4CO AU | |
| Relay 4PDT (4 Form C) Coil | |
| Relay Coil | |
| Relay DPDT (2 Form C) 24VDC Coil Socketable | |
| Relay DPDT (2 Form C) 48VDC Coil Chassis Mount | |
| Relay DPDT (2 Form C) 48VDC Coil Through Hole | |
| Relay DPDT (2 Form C) Coil | |
| Relay DPDT (2 Form C) Surface Mount | |
| RELAY GEN PURPOSE 4PDT 12A 48V | |
| RELAY GEN PURPOSE 4PDT 5A 230V | |
| RELAY GEN PURPOSE DPDT 8A 110V | |
| RELAY GEN PURPOSE DPDT 8A 120V | |
| RELAY GEN PURPOSE DPDT 8A 230V | |
| RELAY GEN PURPOSE SPDT 100MA 24V | |
| RELAY GEN PURPOSE SPDT 12A 120V | |
| RELAY GEN PURPOSE SPDT 12A 230V | |
| RELAY GEN PURPOSE SPDT 12A 24V | |
| Relay SPDT (1 Form C) 24VDC Coil Through Hole | |
| Relay SPDT (1 Form C) 60VAC/DC Coil DIN Rail | |
| Relay SPST-NC (1 Form B) Chassis Mount | |
| RELAY TELECOM DPDT 5A 2.4V | |
| Relay Through Hole | |
| Relay | |
| RP414024 | |
| RP714024 | |
| RP734024 | |
| RSM-16 115VAC/DC 1CO Z | |
| RSM-16 24V+ 2CO Z | |
| RSM-16 24V+ BASE S | |
| RSM-16 48V+ 2CO Z | |
| RSM-4 12V- 1CO S | |
| RSM-4 230VAC 1CO S | |
| RSM-4 24V+ BASE S | |
| RSM-4I 24V+ 2CO Z | |
| RSM-8 115VAC/DC 2CO Z | |
| RSM-8 24V+ 1CO Z | |
| RSM-8 24V+ 2CO Z | |
| RSM-8 24VDC 1NO + C Z | |
| RSM-8H 24V+ 1CO S | |
| RSM-8H 24V- 1CO S | |
| RSMS-16 24VAC/DC 1CO S | |
| RSMS-16H 24V+ 1CO S | |
| RSMS-16H 24V+ 1CO Z | |
| RSMS-8 12V- 1CO S | |
| RSMS-8 12V- 1CO Z | |
| RSMS-8 24VAC/DC 1CO S | |
| RSMS-8H 24V+ 1CO Z | |
| RT134F12 | |
| RT445024 | |
| RTE44005 | |
| SNRII-A0-1C3-D005 | |
| SNRII-A0-1C3-D012 | |
| SNRII-A0-1C3-D018 | |
| SNRII-A0-1C3-D021 | |
| SNRII-A0-1C3-D024 | |
| SNRII-A0-1C3-D048 | |
| SNRII-A0-1C3-D060 | |
| SNRII-A0-1C3-DH04 | |
| SNRII-B0-1C3-D005 | |
| SNRII-B0-1C3-D012 | |
| SNRII-B0-1C3-D018 | |
| SNRII-B0-1C3-D021 | |
| SNRII-B0-1C3-D024 | |
| SNRII-B0-1C3-D048 | |
| SNRII-B0-1C3-D060 | |
| SNRII-B0-1C3-DH04 | |
| SNRII-S0-1C3-D005 | |
| SNRII-S0-1C3-D012 | |
| SNRII-S0-1C3-D018 | |
| SNRII-S0-1C3-D021 | |
| SNRII-S0-1C3-D024 | |
| SNRII-S0-1C3-D048 | |
| SNRII-S0-1C3-D060 | |
| SNRII-S0-1C3-DH04 | |
| SR6-223-U024 | |
| SR6-313-U024 | |
| SR6-333-L012 | |
| SR6-333-L024 | |
| SR6-423-L024 | |
| SR6-513-L024 | |
| SRS2-113-D003-11 | |
| SRS2-113-D003-12 | |
| SRS2-113-D003-13 | |
| SRS2-113-D004-11 | |
| SRS2-113-D004-12 | |
| SRS2-113-D004-13 | |
| SRS2-113-D011-11 | |
| SRS2-113-D011-12 | |
| SRS2-113-D011-13 | |
| SRS2-113-D018-11 | |
| SRS2-113-D018-12 | |
| SRS2-113-D018-13 | |
| SRS2-113-D020-11 | |
| SRS2-113-D020-12 | |
| SRS2-113-D020-13 | |
| SRS2-113-D024-11 | |
| SRS2-113-D024-12 | |
| SRS2-113-D024-13 | |
| Telecom Relay DPDT (2 Form C) 2.4VDC Coil Surface Mount | |
| Telecom Relay DPDT (2 Form C) Surface Mount | |
| Telecom Relay DPST-NO (2 Form A) Surface Mount | |
| Telecom Relay DPST-NO (2 Form A) Through Hole | |
| Telecom Relay SPDT (1 Form C) Surface Mount | |
| Telecom Relay SPDT (1 Form C) Through Hole | |
| Telecom Relay SPST-NO (1 Form A) Surface Mount | |
| Telecom Relay SPST-NO (1 Form A) Through Hole | |
| TRS 24-230VUC 1NO HCP | |
| TRS 48VUC 1CO 16A | |
| TRZ 24-230VUC 1CO 16A | |
| TRZ 24-230VUC 1NO HCP | |
| V23079A2001L301 | |
| V23079D2003L301 | |
| V23079E2201B301 |
| << Prev | Next >> |