Amphenol PCD Modular/Ethernet Connector (RJ45, RJ11) Jacks RJF21ZN

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1830-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1830-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1830-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
 - RJF21ZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector REPT 8 POSITION SOLD

Field Bus Connector REPT 8 POSITION SOLD

Buy Now
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg - RJF21ZN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg
RJF21ZN
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg RJF21ZN
RJ45 RECP 4 FEMALE BLK ZnNi FLNG RCPT FEM RJ45 TERMN

RJ45 RECP 4 FEMALE BLK ZnNi FLNG RCPT FEM RJ45 TERMN

Buy Now
In Line Connector A Amphenol Pcd - 68Y9390 - Newark, An Avnet Company
Chicago, IL, United States
In Line Connector A Amphenol Pcd
68Y9390
In Line Connector A Amphenol Pcd 68Y9390
In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:4Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:4Positions ; Connector Type:RJ45; Product Range:- RoHS Compliant: Yes

In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:4Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:4Positions; Connector Type:RJ45; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJF21ZN - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF21ZN
Modular Connectors / Ethernet Connectors RJF21ZN
Modular Connectors / Ethernet Connectors SquareFlangeRecpt Female RJ45 term

Modular Connectors / Ethernet Connectors SquareFlangeRecpt Female RJ45 term

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1830-ND RJF21ZN RJF21ZN 68Y9390 RJF21ZN
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg In Line Connector A Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details