Please use ASX version
Field Bus Connector
RJF Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
RJ FIELD ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded
RJF SQUARE FLANGE RECEPT ROHS COMPLIANT: YES
Modular Connectors / Ethernet Connectors 8-Hole RJ45 Cordset Sq Flange Recpt Blk
Features:
| RS Components, Ltd. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 597499 | Amphenol PCD RJF22B00 | RJF22B00 | APC1029-ND | 28H8633 | 80R4095 | RJF22B00 | 70026558 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj Field Ethernet Connector, Receptacle, 8 Position Panel; Modular Connector Type Amphenol Pcd | Rjf Square Flange Recept Rohs Compliant Amphenol Pcd | Modular Connectors / Ethernet Connectors | connector,metal circ,panel mount recept,rj45 to 8 hole pc board,black finish | ||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |