Please use ASX version
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Field Bus connector
RJF Connector
RJFTV FIELD JAM NUT REC RJ45 GRN
Olive Drab Cadmium Shell Finish, -40 to +85°C Operating Temperature, Connector
The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)
RJ field allows you to use an Ethernet class D ⁄ Cat. 5e connection for 10 baseT, 100 baseTX or 1000 baseT networks in harsh environments.
Modular Connectors / Ethernet Connectors RJF TV JAM NUT RECPT RJ45 OLIVE DRAB CAD
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
CONN MOD COUPLER 8P8C TO 8P8C
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | CDM Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD RJFTV71G | APC1571-ND | RJFTV71G | RJFTV71G | 70027021 | RJFTV71G | 01H7750 | RJFTV71G |
| Product Name | Modular/Ethernet Connector Adapters | Connectors; Ruggedized Ethernet | connector,metallic circ,jam nut receptacle,rj45,green cadmium finish | Modular Connectors / Ethernet Connectors | In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Amphenol Pcd | Modular Connector Adapters | ||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||||
| Coupling / Adapter | Coupling / Adapter | |||||||
| Gender | Female / Jack | Female / Jack | Female / Jack |