Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Field Bus Connector
RJF Connector
Features:
RJ FIELD ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION PANEL; LAN Category:Cat5e; Connector Mounting:Panel Mount; Product Range:RJ Field Series; Body Material:Metal; Connector Shell Back Termination:RJ45 Cordset; Connector Type:RJ45 RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ45 Cordset PCB Solder Sq Flange
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1032-ND | RJF22N00 | RJF22N00 | 70026472 | 93K7828 | RJF22N00 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connectors Circular, Unreviewed | connector,metal circ,panel mount recept,rj45 to 8-hole pc board,nickel finish | Rj Field Ethernet Connector, Receptacle, 8 Position Panel; Lan Category Amphenol Pcd | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Circular / Cylindrical Connectors; Modular Connector and RJ Connector | Modular Connector and RJ Connector |