Amphenol Corporation Modular/Ethernet Connector Adapters RJF7SA1B

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - RJF7SA1B-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
RJF7SA1B-ND
Modular/Ethernet Connector Adapters RJF7SA1B-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Buy Now Datasheet
 - RJF7SA1B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular Connectors / Ethernet Connectors - RJF7SA1B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF7SA1B
Modular Connectors / Ethernet Connectors RJF7SA1B
Modular Connectors / Ethernet Connectors RJ SEALED JAM NUT R RJ45 CODE A BLACK

Modular Connectors / Ethernet Connectors RJ SEALED JAM NUT R RJ45 CODE A BLACK

Buy Now
Rj Field Ethernet Connector, Jack, 8 Position Panel; Modular Connector Type Amphenol Pcd - 20J4023 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Jack, 8 Position Panel; Modular Connector Type Amphenol Pcd
20J4023
Rj Field Ethernet Connector, Jack, 8 Position Panel; Modular Connector Type Amphenol Pcd 20J4023
RJ FIELD ETHERNET CONNECTOR, JACK, 8 POSITION PANEL; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:IP68; Shielding:- RoHS Compliant: Yes

RJ FIELD ETHERNET CONNECTOR, JACK, 8 POSITION PANEL; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:IP68; Shielding:- RoHS Compliant: Yes

Supplier's Site Datasheet
connector,metal circ,jam nut recept,rj45 to rj45,transversal seal,black finish - 70026565 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,jam nut recept,rj45 to rj45,transversal seal,black finish
70026565
connector,metal circ,jam nut recept,rj45 to rj45,transversal seal,black finish 70026565
connector,metal circ,jam nut recept,rj45 to rj45,transversal seal,black finish

connector,metal circ,jam nut recept,rj45 to rj45,transversal seal,black finish

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJF7SA1B-ND RJF7SA1B RJF7SA1B 20J4023 70026565
Product Name Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Rj Field Ethernet Connector, Jack, 8 Position Panel; Modular Connector Type Amphenol Pcd connector,metal circ,jam nut recept,rj45 to rj45,transversal seal,black finish
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details