Amphenol Corporation Ethernet Connectors RJF6MB

Description
Amphenol Socapex RJF6MB RJ45 Connector
Request a Quote Datasheet
Description
Amphenol Socapex RJF6MB RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 6950260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6950260
Ethernet Connectors 6950260
Amphenol Socapex RJF6MB RJ45 Connector

Amphenol Socapex RJF6MB RJ45 Connector

Supplier's Site
 - RJF6MB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
 - RJF6MB - Powell Electronics, Inc.
Swedesboro, NJ, United States
RJF Connector

RJF Connector

Buy Now
Connectors - RJF6MB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
RJF6MB
Connectors RJF6MB
RJF PLG METAL GLAND BLAC K BAYONET COUPLING

RJF PLG METAL GLAND BLAC K BAYONET COUPLING

Buy Now
Modular/Ethernet Connector Plug Housings - APC1042-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
APC1042-ND
Modular/Ethernet Connector Plug Housings APC1042-ND
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Black

Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Black

Buy Now Datasheet
 - Amphenol PCD RJF6MB - PEI-Genesis
Philadelphia, PA, United States
RJ Field Plug Metal Gland Blac

RJ Field Plug Metal Gland Blac

Buy Now
Modular Connectors / Ethernet Connectors - RJF6MB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF6MB
Modular Connectors / Ethernet Connectors RJF6MB
Modular Connectors / Ethernet Connectors Plug w/ Metal Gland Black

Modular Connectors / Ethernet Connectors Plug w/ Metal Gland Black

Buy Now
connector,metal circular,straight plug w/metal gland,rj45 ethernet,black finish - 70026532 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,straight plug w/metal gland,rj45 ethernet,black finish
70026532
connector,metal circular,straight plug w/metal gland,rj45 ethernet,black finish 70026532
Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant

Features:

  • Circular Aluminum Shell
  • 1⁄4 Turn Bayonet Mating (MIL-C-26482)
  • Compliant with IEC60603-7, Variant 11
  • Military Specification Shell Size 18
  • Three Shell Finishes, Black and Nickel Are RoHS Compliant
Supplier's Site
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd - 06H1475 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
06H1475
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd 06H1475
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey PEI-Genesis VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6950260 RJF6MB RJF6MB APC1042-ND Amphenol PCD RJF6MB RJF6MB 70026532 06H1475
Product Name Ethernet Connectors Connectors Modular/Ethernet Connector Plug Housings Modular Connectors / Ethernet Connectors connector,metal circular,straight plug w/metal gland,rj45 ethernet,black finish Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details