Amphenol Corporation Modular/Ethernet Connector Adapters RJF2PE1G

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - APC1688-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
APC1688-ND
Modular/Ethernet Connector Adapters APC1688-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Buy Now Datasheet
Connectors Circular, Unreviewed - RJF2PE1G - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Unreviewed
RJF2PE1G
Connectors Circular, Unreviewed RJF2PE1G
RJF CONNECTOR

RJF CONNECTOR

Buy Now
Ethernet Connectors - 597500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
597500
Ethernet Connectors 597500
Amphenol Socapex RJF2PE1G

Amphenol Socapex RJF2PE1G

Supplier's Site
 - RJF2PE1G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
connector,metal circ,panel mount receptw/bkshl,plastic gland,rj45,green finish - 70026473 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,panel mount receptw/bkshl,plastic gland,rj45,green finish
70026473
connector,metal circ,panel mount receptw/bkshl,plastic gland,rj45,green finish 70026473
Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant

Features:

  • Circular Aluminum Shell
  • 1⁄4 Turn Bayonet Mating (MIL-C-26482)
  • Compliant with IEC60603-7, Variant 11
  • Military Specification Shell Size 18
  • Three Shell Finishes, Black and Nickel Are RoHS Compliant
Supplier's Site
Modular Connectors / Ethernet Connectors - RJF2PE1G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF2PE1G
Modular Connectors / Ethernet Connectors RJF2PE1G
Modular Connectors / Ethernet Connectors RJ45 Inline Recept Sq Flange Olive Drab

Modular Connectors / Ethernet Connectors RJ45 Inline Recept Sq Flange Olive Drab

Buy Now Datasheet
Rj Field Ethernet Connector, Receptacle, 8 Position Panel; Lan Category Amphenol Pcd - 02E8875 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Receptacle, 8 Position Panel; Lan Category Amphenol Pcd
02E8875
Rj Field Ethernet Connector, Receptacle, 8 Position Panel; Lan Category Amphenol Pcd 02E8875
RJ FIELD ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION PANEL; LAN Category:Cat5e; Connector Mounting:Panel Mount; Product Range:RJ Field Series; Body Material:Metal; Connector Shell Back Termination:Female RJ45; Connector Type:RJ45 RoHS Compliant: No

RJ FIELD ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION PANEL; LAN Category:Cat5e; Connector Mounting:Panel Mount; Product Range:RJ Field Series; Body Material:Metal; Connector Shell Back Termination:Female RJ45; Connector Type:RJ45 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1688-ND RJF2PE1G 597500 RJF2PE1G 70026473 RJF2PE1G 02E8875
Product Name Modular/Ethernet Connector Adapters Connectors Circular, Unreviewed Ethernet Connectors connector,metal circ,panel mount receptw/bkshl,plastic gland,rj45,green finish Modular Connectors / Ethernet Connectors Rj Field Ethernet Connector, Receptacle, 8 Position Panel; Lan Category Amphenol Pcd
Connector Type Modular Connector and RJ Connector Circular / Cylindrical Connectors; Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details