Amphenol PCD Modular/Ethernet Connector Adapters RJFTV7SA1N

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - APC1818-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
APC1818-ND
Modular/Ethernet Connector Adapters APC1818-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Buy Now Datasheet
 - RJFTV7SA1N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus connector

Field Bus connector

Buy Now
Rj Field Ethernet Connector, Jack, 8 Position Panel; Lan Category Amphenol Pcd - 20J3991 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Jack, 8 Position Panel; Lan Category Amphenol Pcd
20J3991
Rj Field Ethernet Connector, Jack, 8 Position Panel; Lan Category Amphenol Pcd 20J3991
RJ FIELD ETHERNET CONNECTOR, JACK, 8 POSITION PANEL; LAN Category:Cat5e; Connector Mounting:Jam Nut Mount; Product Range:RJ Field TV Series; Body Material:Metal; Connector Shell Back Termination:Female RJ45; Connector Type:RJ45 RoHS Compliant: Yes

RJ FIELD ETHERNET CONNECTOR, JACK, 8 POSITION PANEL; LAN Category:Cat5e; Connector Mounting:Jam Nut Mount; Product Range:RJ Field TV Series; Body Material:Metal; Connector Shell Back Termination:Female RJ45; Connector Type:RJ45 RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJFTV7SA1N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJFTV7SA1N
Modular Connectors / Ethernet Connectors RJFTV7SA1N
Modular Connectors / Ethernet Connectors RJ SEALED JAM NUT R RJ45 CODE A NICKEL

Modular Connectors / Ethernet Connectors RJ SEALED JAM NUT R RJ45 CODE A NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1818-ND RJFTV7SA1N 20J3991 RJFTV7SA1N
Product Name Modular/Ethernet Connector Adapters Rj Field Ethernet Connector, Jack, 8 Position Panel; Lan Category Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details