Amphenol Corporation Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg RJF6MZN

Description
RJF PLG METAL GLAND BLK ZNNI METALLIC PG GLAND
Request a Quote Datasheet
Description
RJF PLG METAL GLAND BLK ZNNI METALLIC PG GLAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg - RJF6MZN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg
RJF6MZN
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg RJF6MZN
RJF PLG METAL GLAND BLK ZNNI METALLIC PG GLAND

RJF PLG METAL GLAND BLK ZNNI METALLIC PG GLAND

Buy Now
Ethernet Connectors - 2546468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2546468
Ethernet Connectors 2546468
Amphenol Socapex RJF6MZN

Amphenol Socapex RJF6MZN

Supplier's Site
 - RJF6MZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular/Ethernet Connector Plug Housings - APC1835-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
APC1835-ND
Modular/Ethernet Connector Plug Housings APC1835-ND
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock

Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock

Buy Now Datasheet
Modular Connector Type Amphenol Pcd - 68Y9393 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Amphenol Pcd
68Y9393
Modular Connector Type Amphenol Pcd 68Y9393
Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical ; LEDs:Without LED RoHS Compliant: Yes

Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJF6MZN - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF6MZN
Modular Connectors / Ethernet Connectors RJF6MZN
Modular Connectors / Ethernet Connectors PlugMetallicPG Gland

Modular Connectors / Ethernet Connectors PlugMetallicPG Gland

Buy Now

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJF6MZN 2546468 RJF6MZN APC1835-ND 68Y9393 RJF6MZN
Product Name Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg Ethernet Connectors Modular/Ethernet Connector Plug Housings Modular Connector Type Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SDL Connectors - 1-1761184-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
View Details
6 suppliers