Amphenol PCD Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg RJF72ZN00

Description
RJ45 J/NBLKZN 8TINEDHOLES NUT RCPT SOLDERING TERMN
Request a Quote Datasheet
Description
RJ45 J/NBLKZN 8TINEDHOLES NUT RCPT SOLDERING TERMN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg - RJF72ZN00 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg
RJF72ZN00
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg RJF72ZN00
RJ45 J/NBLKZN 8TINEDHOLES NUT RCPT SOLDERING TERMN

RJ45 J/NBLKZN 8TINEDHOLES NUT RCPT SOLDERING TERMN

Buy Now
 - RJF72ZN00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1837-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1837-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1837-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJF72ZN00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF72ZN00
Modular Connectors / Ethernet Connectors RJF72ZN00
Modular Connectors / Ethernet Connectors Jam Nut receptacle Soldering Term

Modular Connectors / Ethernet Connectors Jam Nut receptacle Soldering Term

Buy Now
Modular Connector Type Amphenol Pcd - 68Y9398 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Amphenol Pcd
68Y9398
Modular Connector Type Amphenol Pcd 68Y9398
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical ; LEDs:Without LED RoHS Compliant: Yes

Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJF72ZN00 RJF72ZN00 APC1837-ND RJF72ZN00 68Y9398
Product Name Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers