TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Jacks RJH-4L-B

Description
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded
Request a Quote Datasheet
Description
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - CCM9060-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
CCM9060-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks CCM9060-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded

Buy Now Datasheet
CONN MODULE 4-4 FILTERED BLOCK Jack 4p4c (RJ9 RJ10 RJ22) 1 1 - RJH-4L-B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN MODULE 4-4 FILTERED BLOCK Jack 4p4c (RJ9 RJ10 RJ22) 1 1
RJH-4L-B
CONN MODULE 4-4 FILTERED BLOCK Jack 4p4c (RJ9 RJ10 RJ22) 1 1 RJH-4L-B
CONN MODULE 4-4 FILTERED BLOCK Jack 4p4c (RJ9 RJ10 RJ22) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Guide Filter Panel Stops Does Not Contain LED Bulk

CONN MODULE 4-4 FILTERED BLOCK Jack 4p4c (RJ9 RJ10 RJ22) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Guide Filter Panel Stops Does Not Contain LED Bulk

Supplier's Site
Modular Jack, 4 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity - 52K4458 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 4 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity
52K4458
Modular Jack, 4 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity 52K4458
MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Gender:Jack RoHS Compliant: Yes

MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CCM9060-ND RJH-4L-B 52K4458
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks CONN MODULE 4-4 FILTERED BLOCK Jack 4p4c (RJ9 RJ10 RJ22) 1 1 Modular Jack, 4 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202404ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
3A Electronic Connector - 316-103908-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers