Amphenol Corporation Modular/Ethernet Connector Plug Housings RJFTV6G

Description
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green
Request a Quote
Description
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ Field Ethernet Connector, Plug, 8 Position Cable (part number 02E8890) is designed for robust connectivity in harsh environments. It features an IP68 rating, ensuring protection against dust and water ingress. The connector is resistant to shock, vibration, and traction, making it suitable for demanding applications. It employs a Tri-Start thread coupling mechanism with an anti-decoupling device, enhancing mechanical stability. This connector supports data transmission for 10 Base-T, 100 Base-TX, and 1000 Base-T networks, compliant with Cat5e standards per TIA/EIA 568B and Class D per ISO/IEC 11801. It accommodates cable diameters ranging from 0.236 inches (6 mm) to 0.512 inches (13.0 mm) and can withstand a wide operating temperature range from -40°F to +185°F (-40°C to +85°C). The connector is designed for a minimum of 500 mating cycles and provides improved EMI protection.

Datasheet Summary
Powered by GS/AI

The RJ Field Ethernet Connector, Plug, 8 Position Cable (part number 02E8890) is designed for robust connectivity in harsh environments. It features an IP68 rating, ensuring protection against dust and water ingress. The connector is resistant to shock, vibration, and traction, making it suitable for demanding applications. It employs a Tri-Start thread coupling mechanism with an anti-decoupling device, enhancing mechanical stability. This connector supports data transmission for 10 Base-T, 100 Base-TX, and 1000 Base-T networks, compliant with Cat5e standards per TIA/EIA 568B and Class D per ISO/IEC 11801. It accommodates cable diameters ranging from 0.236 inches (6 mm) to 0.512 inches (13.0 mm) and can withstand a wide operating temperature range from -40°F to +185°F (-40°C to +85°C). The connector is designed for a minimum of 500 mating cycles and provides improved EMI protection.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Plug Housings - APC1570-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
APC1570-ND
Modular/Ethernet Connector Plug Housings APC1570-ND
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green

Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green

Buy Now Datasheet
 - Amphenol PCD RJFTV6G - PEI-Genesis
Philadelphia, PA, United States
Please use ASX version

Please use ASX version

Buy Now
Ethernet Connectors - 4479961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
4479961
Ethernet Connectors 4479961
Amphenol Socapex RJFTV6G RJ45 Connector

Amphenol Socapex RJFTV6G RJ45 Connector

Supplier's Site
 - RJFTV6G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus connector

Field Bus connector

Buy Now
Swedesboro, NJ, United States
RJF Connector

RJF Connector

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - RJFTV6G - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
RJFTV6G
Connectors Circlr,Industrial,Metal,Assembld/Kitted RJFTV6G
RJF PLG W/PLAST IC GLAND GRN

RJF PLG W/PLAST IC GLAND GRN

Buy Now
Modular Connectors / Ethernet Connectors - RJFTV6G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJFTV6G
Modular Connectors / Ethernet Connectors RJFTV6G
Modular Connectors / Ethernet Connectors RJF TV PLUG OLIVE PLASTIC GLAND

Modular Connectors / Ethernet Connectors RJF TV PLUG OLIVE PLASTIC GLAND

Buy Now
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd - 02E8890 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
02E8890
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd 02E8890
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: No

RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: No

Supplier's Site Datasheet
Rj45 Connector, Plug, 8P8C, 1Port, Cat5E Rohs Compliant Amphenol Socapex - 92AH5836 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Cat5E Rohs Compliant Amphenol Socapex
92AH5836
Rj45 Connector, Plug, 8P8C, 1Port, Cat5E Rohs Compliant Amphenol Socapex 92AH5836
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT5E ROHS COMPLIANT: NO

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT5E ROHS COMPLIANT: NO

Supplier's Site
connector,metal circular,str plug w/plastic gland,rj 45 ethernet,olive drab - 70027019 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/plastic gland,rj 45 ethernet,olive drab
70027019
connector,metal circular,str plug w/plastic gland,rj 45 ethernet,olive drab 70027019
Olive Drab Cadmium Shell Finish, -40 to +85°C Operating Temperature, Connector The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III) RJ field allows you to use an Ethernet class D ⁄ Cat. 5e connection for 10 baseT, 100 baseTX or 1000 baseT networks in harsh environments.

Olive Drab Cadmium Shell Finish, -40 to +85°C Operating Temperature, Connector
The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)
RJ field allows you to use an Ethernet class D ⁄ Cat. 5e connection for 10 baseT, 100 baseTX or 1000 baseT networks in harsh environments.

Supplier's Site
Connectors; Ruggedized Ethernet - RJFTV6G - CDM Inc.
Turnersville, NJ, United States
Connectors; Ruggedized Ethernet
RJFTV6G
Connectors; Ruggedized Ethernet RJFTV6G
RJFTV FIELD PLUG WPLASTIC GRN

RJFTV FIELD PLUG WPLASTIC GRN

Buy Now Datasheet

Technical Specifications

  DigiKey PEI-Genesis RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1570-ND Amphenol PCD RJFTV6G 4479961 RJFTV6G RJFTV6G RJFTV6G 02E8890 92AH5836 70027019 RJFTV6G
Product Name Modular/Ethernet Connector Plug Housings Ethernet Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Modular Connectors / Ethernet Connectors Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd Rj45 Connector, Plug, 8P8C, 1Port, Cat5E Rohs Compliant Amphenol Socapex connector,metal circular,str plug w/plastic gland,rj 45 ethernet,olive drab Connectors; Ruggedized Ethernet
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5348 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details