Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE7318800140.
8P8C, RA, Shield, Low Profile, With LEDs
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
CONN MOD JACK 8P8C R/A SHIELDED
Modular Connectors / Ethernet Connectors Mod Jack 1 Port 8P8C Shielded w/o Tabs
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RJE7318800140 | RJE7318800140 | 664-RJE7318800140CT-ND | RJE7318800140 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole |