Modular Adapter Connector Jack, 8p8c (RJ45) To PCB Cat5e Unshielded
RJF PANEL RECP SEALED GRN
RJF PANEL RECT SEALED OD
Field Bus Connector
Modular Connectors / Ethernet Connectors RJ45 Sq Flange Recpt Transversal Seal
RJ FIELD ETHERNET CONN, JACK, 8WAY PANEL; LAN Category:Cat5e; Connector Mounting:Panel Mount; Product Range:RJ Field Series; Body Material:Metal; Circular Shell Style:Square Flange Receptacle; Connector Type:RJ45; Gender:Receptacle RoHS Compliant: No
RJF PANEL RECT SEALED OD ROHS COMPLIANT: NO
RECTANGULAR CONNECTOR, 7 CONTACT(S), FEMALE, RECEPTACLE
IP68 Rated in unmated/uncapped state.
Features:
| DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1689-ND | RJF2SA1G | Amphenol PCD RJF2SA1G | RJF2SA1G | RJF2SA1G | 20J4007 | 80R4092 | 09AK7269 | 70026561 |
| Product Name | Modular/Ethernet Connector Adapters | Connectors Circular, Unreviewed | Modular Connectors / Ethernet Connectors | Rj Field Ethernet Conn, Jack, 8Way Panel; Lan Category Amphenol Pcd | Rjf Panel Rect Sealed Od Rohs Compliant Amphenol Pcd | Rectangular Connector, 7 Contact(S), Female, Receptacle Amphenol Pcd | connector,metal circ,panel mount recept,rj45 to rj45,transversal seal,green fin | ||
| Connector Type | Modular Connector and RJ Connector | Circular / Cylindrical Connectors; Modular Connector and RJ Connector | Modular Connector and RJ Connector | Circular / Cylindrical Connectors | Rectangular Connectors, Heavy Duty | ||||
| Coupling / Adapter | Coupling / Adapter | ||||||||
| Gender | Female / Jack | Female / Jack | Female / Jack |