Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks RJF71ZN

Description
Field Bus Connector
Request a Quote
Description
Field Bus Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The In Line Connector A Amphenol Pcd (part number 68Y9397) is designed for Ethernet Class D / Cat. 5e connections, suitable for 10 BaseT, 100 BaseTX, and 1000 BaseT networks in harsh environments. It features a robust metallic shell compliant with MIL-DTL-26482 H - Shell size 18, ensuring durability against shocks, dust, and fluids with an IP68 sealing rating. The connector supports a cable diameter range of 6 mm to 13 mm and provides a retention force of 100 N in the axis. It is rated for a minimum of 500 mating cycles and is resistant to vibrations and thermal shock, operating within a temperature range of -40°C to +85°C. The product is applicable in various industries, including robotics, industrial process control, and oil & gas, making it a reliable choice for data transmission in challenging conditions.

Datasheet Summary
Powered by GS/AI

The In Line Connector A Amphenol Pcd (part number 68Y9397) is designed for Ethernet Class D / Cat. 5e connections, suitable for 10 BaseT, 100 BaseTX, and 1000 BaseT networks in harsh environments. It features a robust metallic shell compliant with MIL-DTL-26482 H - Shell size 18, ensuring durability against shocks, dust, and fluids with an IP68 sealing rating. The connector supports a cable diameter range of 6 mm to 13 mm and provides a retention force of 100 N in the axis. It is rated for a minimum of 500 mating cycles and is resistant to vibrations and thermal shock, operating within a temperature range of -40°C to +85°C. The product is applicable in various industries, including robotics, industrial process control, and oil & gas, making it a reliable choice for data transmission in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
 - RJF71ZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1836-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1836-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1836-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Ethernet Connectors - 2546472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2546472
Ethernet Connectors 2546472
Amphenol Socapex RJF71ZN

Amphenol Socapex RJF71ZN

Supplier's Site
Modular Connectors / Ethernet Connectors - RJF71ZN - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF71ZN
Modular Connectors / Ethernet Connectors RJF71ZN
Modular Connectors / Ethernet Connectors Jam Nut receptacle Female RJ45 term

Modular Connectors / Ethernet Connectors Jam Nut receptacle Female RJ45 term

Buy Now
In Line Connector A Amphenol Pcd - 68Y9397 - Newark, An Avnet Company
Chicago, IL, United States
In Line Connector A Amphenol Pcd
68Y9397
In Line Connector A Amphenol Pcd 68Y9397
In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:4Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:4Positions ; Connector Type:RJ45; Product Range:- RoHS Compliant: Yes

In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:4Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:4Positions; Connector Type:RJ45; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJF71ZN APC1836-ND 2546472 RJF71ZN 68Y9397
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Ethernet Connectors Modular Connectors / Ethernet Connectors In Line Connector A Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products