Amphenol Corporation Modular/Ethernet Connector Plug Housings RJFTV6MG

Description
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green
Request a Quote Datasheet
Description
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Plug Housings - APC1552-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
APC1552-ND
Modular/Ethernet Connector Plug Housings APC1552-ND
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green

Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - RJFTV6MG - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
RJFTV6MG
Connectors Circlr,Industrial,Metal,Assembld/Kitted RJFTV6MG
RJF PLG W/METAL GLAND GRN W/METAL GLAND GREEN

RJF PLG W/METAL GLAND GRN W/METAL GLAND GREEN

Buy Now
 - RJFTV6MG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus connector

Field Bus connector

Buy Now
Swedesboro, NJ, United States
RJF Connector

RJF Connector

Buy Now
 - Amphenol PCD RJFTV6MG - PEI-Genesis
Philadelphia, PA, United States
RJFTV PLUG OLIVE DRAB

RJFTV PLUG OLIVE DRAB

Buy Now
Ethernet Connectors - 4479977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
4479977
Ethernet Connectors 4479977
Amphenol Socapex RJFTV6MG RJ45 Connector

Amphenol Socapex RJFTV6MG RJ45 Connector

Supplier's Site
connector,metal circular,str plug w/metal gland,rj45 ethernet,olive drab finish - 70026499 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/metal gland,rj45 ethernet,olive drab finish
70026499
connector,metal circular,str plug w/metal gland,rj45 ethernet,olive drab finish 70026499
The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)

The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)

Supplier's Site
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd - 95C0010 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
95C0010
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd 95C0010
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: No

RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: No

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJFTV6MG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJFTV6MG
Modular Connectors / Ethernet Connectors RJFTV6MG
Modular Connectors / Ethernet Connectors RJF TV PLUG OLIVE METAL GLAND

Modular Connectors / Ethernet Connectors RJF TV PLUG OLIVE METAL GLAND

Buy Now
Turnersville, NJ, United States
Connectors; Ruggedized Ethernet
RJFTV6MG
Connectors; Ruggedized Ethernet RJFTV6MG
RJFTV FIELD PLUG WMETAL GRN

RJFTV FIELD PLUG WMETAL GRN

Buy Now Datasheet
Modular Connector Plug Housings - RJFTV6MG - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plug Housings
RJFTV6MG
Modular Connector Plug Housings RJFTV6MG
CONN MOD PLUG HSG RJ45 GREEN

CONN MOD PLUG HSG RJ45 GREEN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED CDM Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1552-ND RJFTV6MG RJFTV6MG Amphenol PCD RJFTV6MG 4479977 70026499 95C0010 RJFTV6MG RJFTV6MG RJFTV6MG
Product Name Modular/Ethernet Connector Plug Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Ethernet Connectors connector,metal circular,str plug w/metal gland,rj45 ethernet,olive drab finish Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd Modular Connectors / Ethernet Connectors Connectors; Ruggedized Ethernet Modular Connector Plug Housings
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details