RJF RECP RJ45 GRN FLANGE
RJF Connector
RJF TV Field Threaded Square Flange Rece
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Amphenol Socapex RJFTV21G RJ45 Connector
RJFTV SQUARE FLANG OLIVE DRAB
Modular Connectors / Ethernet Connectors Female RJ45 Olive Sq Flange Rcpt Olive
Olive Drab Cadmium Shell Finish, -40 to +85°C Operating Temperature, Connector
The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)
RJ field allows you to use an Ethernet class D ⁄ Cat. 5e connection for 10 baseT, 100 baseTX or 1000 baseT networks in harsh environments.
RJ FIELD ETHERNET CONNECTOR, JACK, 8 POSITION PANEL; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
CONN MOD COUPLER 8P8C TO 8P8C
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | PEI-Genesis | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJFTV21G | RJFTV21G | APC1551-ND | 4479999 | Amphenol PCD RJFTV21G | RJFTV21G | 70027020 | 02E8870 | RJFTV21G |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Modular/Ethernet Connector Adapters | Ethernet Connectors | Modular Connectors / Ethernet Connectors | connector,metal circular,panel mount recept,rj45 ethernet,olive drab finish | Rj Field Ethernet Connector, Jack, 8 Position Panel; In Line Connector A Amphenol Pcd | Modular Connector Adapters | ||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||||
| Coupling / Adapter | Coupling / Adapter | ||||||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack |