Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks RJFTV22ZN00

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1842-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1842-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1842-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Sealed Enet, Rj45, Rcpt, 8Pos, Flange; Modular Connector Type Amphenol Pcd - 68Y9383 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Enet, Rj45, Rcpt, 8Pos, Flange; Modular Connector Type Amphenol Pcd
68Y9383
Sealed Enet, Rj45, Rcpt, 8Pos, Flange; Modular Connector Type Amphenol Pcd 68Y9383
SEALED ENET, RJ45, RCPT, 8POS, FLANGE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

SEALED ENET, RJ45, RCPT, 8POS, FLANGE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJFTV22ZN00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJFTV22ZN00
Modular Connectors / Ethernet Connectors RJFTV22ZN00
Modular Connectors / Ethernet Connectors SquareFlangeRecpt Soldering term

Modular Connectors / Ethernet Connectors SquareFlangeRecpt Soldering term

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1842-ND 68Y9383 RJFTV22ZN00
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Sealed Enet, Rj45, Rcpt, 8Pos, Flange; Modular Connector Type Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details