Field Bus connector
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Silver
Please use ASX version
The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)
Modular Connectors / Ethernet Connectors RJF TV PLUG NICKEL PLASTIC GLAND
SEALED ETHERNET CONNECTOR; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Please use ASX version RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | PEI-Genesis | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJFTV6N | 2546493 | APC1084-ND | Amphenol PCD RJFTV6N | 70026501 | RJFTV6N | 87X9129 | 80R4087 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector Plug Housings | connector,metal circular,str plug w/plastic gland,rj45 ethernet,nickel finish | Modular Connectors / Ethernet Connectors | Sealed Ethernet Connector; Modular Connector Type Amphenol Pcd | Please Use Asx Version Rohs Compliant Amphenol Pcd | ||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |