Field Bus Connector
RJF Connector
RJF PLUG BLACK
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Black
Modular Connectors / Ethernet Connectors Plug w/Plastic Gland Black
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded
Features:
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJF6B | Amphenol PCD RJF6B | APC1041-ND | RJF6B | 03H9932 | 70027009 |
| Product Name | Modular/Ethernet Connector Plug Housings | Modular Connectors / Ethernet Connectors | Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd | connector,metal circular,str plug,bayonet coupling,rj45 ethernet,black finish | ||
| Gender | Male / Plug | Male / Plug |