Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
RJF CAT6 Reverse Bayonet Jam Nut RJ45 to
RJ FIELD ETHERNET CONNECTOR, JACK, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors IDC Cat6 Shielded Jam Nut Receptacle
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1800-ND | RJFRB73S | 22M1742 | RJFRB73S |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj Field Ethernet Connector, Jack, Panel; Modular Connector Type Amphenol Pcd | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |