Amphenol Corporation Ethernet Connectors RJF6MN

Description
Amphenol Socapex RJF6MN RJ45 Connector
Request a Quote Datasheet
Description
Amphenol Socapex RJF6MN RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 6950263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6950263
Ethernet Connectors 6950263
Amphenol Socapex RJF6MN RJ45 Connector

Amphenol Socapex RJF6MN RJ45 Connector

Supplier's Site
 - RJF6MN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - RJF6MN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
RJF6MN
Connectors RJF6MN
RF PLG METAL GLAND NICK EL

RF PLG METAL GLAND NICK EL

Buy Now
 - Amphenol PCD RJF6MN - PEI-Genesis
Philadelphia, PA, United States
RJ Field Metal Gland Nickel

RJ Field Metal Gland Nickel

Buy Now
Modular/Ethernet Connector Plug Housings - APC1043-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
APC1043-ND
Modular/Ethernet Connector Plug Housings APC1043-ND
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Silver

Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Silver

Buy Now Datasheet
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd - 20J4014 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
20J4014
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd 20J4014
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Conn, Plug, 8P8C, 1 Port, Cat5E Rohs Compliant Amphenol Socapex - 92AH5849 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1 Port, Cat5E Rohs Compliant Amphenol Socapex
92AH5849
Rj45 Conn, Plug, 8P8C, 1 Port, Cat5E Rohs Compliant Amphenol Socapex 92AH5849
RJ45 CONN, PLUG, 8P8C, 1 PORT, CAT5E ROHS COMPLIANT: YES

RJ45 CONN, PLUG, 8P8C, 1 PORT, CAT5E ROHS COMPLIANT: YES

Supplier's Site
Rj Field Metal Gland Nickel Rohs Compliant Amphenol Pcd - 40P1673 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Metal Gland Nickel Rohs Compliant Amphenol Pcd
40P1673
Rj Field Metal Gland Nickel Rohs Compliant Amphenol Pcd 40P1673
RJ FIELD METAL GLAND NICKEL ROHS COMPLIANT: YES

RJ FIELD METAL GLAND NICKEL ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - RJF6MN - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF6MN
Modular Connectors / Ethernet Connectors RJF6MN
Modular Connectors / Ethernet Connectors Plug w/ Metal Gland Nickel

Modular Connectors / Ethernet Connectors Plug w/ Metal Gland Nickel

Buy Now
Modular Connector Plug Housings - RJF6MN - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plug Housings
RJF6MN
Modular Connector Plug Housings RJF6MN
CONN MOD PLUG HSG RJ45 SILVER

CONN MOD PLUG HSG RJ45 SILVER

Supplier's Site Datasheet
connector,metal circular,straight plug w/metal gland,rj45 ethernet,nickel finish - 70026531 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,straight plug w/metal gland,rj45 ethernet,nickel finish
70026531
connector,metal circular,straight plug w/metal gland,rj45 ethernet,nickel finish 70026531
Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant

Features:

  • Circular Aluminum Shell
  • 1⁄4 Turn Bayonet Mating (MIL-C-26482)
  • Compliant with IEC60603-7, Variant 11
  • Military Specification Shell Size 18
  • Three Shell Finishes, Black and Nickel Are RoHS Compliant
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6950263 RJF6MN RJF6MN Amphenol PCD RJF6MN APC1043-ND 20J4014 92AH5849 RJF6MN RJF6MN 70026531
Product Name Ethernet Connectors Connectors Modular/Ethernet Connector Plug Housings Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd Rj45 Conn, Plug, 8P8C, 1 Port, Cat5E Rohs Compliant Amphenol Socapex Modular Connectors / Ethernet Connectors Modular Connector Plug Housings connector,metal circular,straight plug w/metal gland,rj45 ethernet,nickel finish
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products