Amphenol Corporation Modular/Ethernet Connector Adapters RJFTVX7SA1G

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - APC1940-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
APC1940-ND
Modular/Ethernet Connector Adapters APC1940-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Buy Now Datasheet
Ethernet Connectors - 2546506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2546506
Ethernet Connectors 2546506
Amphenol Socapex RJFTVX7SA1G

Amphenol Socapex RJFTVX7SA1G

Supplier's Site
 - RJFTVX7SA1G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus connector

Field Bus connector

Buy Now
Rj Field Ethernet Connector Jack 8Way Jam Nut; Modular Connector Type Amphenol Pcd - 74P0153 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector Jack 8Way Jam Nut; Modular Connector Type Amphenol Pcd
74P0153
Rj Field Ethernet Connector Jack 8Way Jam Nut; Modular Connector Type Amphenol Pcd 74P0153
RJ FIELD ETHERNET CONNECTOR JACK 8WAY JAM NUT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: No

RJ FIELD ETHERNET CONNECTOR JACK 8WAY JAM NUT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJFTVX7SA1G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJFTVX7SA1G
Modular Connectors / Ethernet Connectors RJFTVX7SA1G
Modular Connectors / Ethernet Connectors JAMNUT RECEPTACLE SEALED GREEN CAD

Modular Connectors / Ethernet Connectors JAMNUT RECEPTACLE SEALED GREEN CAD

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1940-ND 2546506 RJFTVX7SA1G 74P0153 RJFTVX7SA1G
Product Name Modular/Ethernet Connector Adapters Ethernet Connectors Rj Field Ethernet Connector Jack 8Way Jam Nut; Modular Connector Type Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details