Modular Jacks, Modular Jack - Verticals, Input Output Connectors 8P8C, Vertical, Without Shield, with LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE3081A1.
8P8C, Vertical, No Shield, With LEDs
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
RJ45 CONN, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ45 Vertical No Shield LED
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE3081A1 | RJHSE3081A1 | RJHSE3081A1-ND | 49X6019 | RJHSE3081A1 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Through Hole | Through Hole | |||
| Category | Modular Connector and RJ Connector |