Please use ASX version
Field Bus Connector
RJF Connector
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Green
RJ FIELD PLUG METAL GLAND GREEN
Features:
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded
CONNECTOR, SEALED ETHERNET; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: No
Modular Connectors / Ethernet Connectors Plug w/ Metal Gland Olive Drab
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | CDM Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD RJF6MG | RJF6MG | APC1291-ND | RJF6MG | 70026479 | 02E8886 | 87X9130 | RJF6MG |
| Product Name | Modular/Ethernet Connector Plug Housings | Connectors; Ruggedized Ethernet | connector,metal circular,straight plug w/metal gland,rj45 ethernet,olive drab | Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd | Connector, Sealed Ethernet; Modular Connector Type Amphenol Pcd | Modular Connectors / Ethernet Connectors | ||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |