The Sealed Ethernet RJ45 Plug (part number 68Y9385) is designed for use in harsh environments, making it suitable for applications such as data acquisition, railways, radars, and military communications. It supports 10 BaseT, 100 BaseTX, and 1000 BaseT networks, adhering to Cat 5e standards per TIA/EIA 568B and Class D per ISO/IEC 11801. This connector features an IP68 rating, ensuring protection against dust and fluids. It is resistant to shock, vibration, and traction, with a retention force of 100 N along the axis and a minimum of 500 mating cycles. The product accommodates cable diameters ranging from 5.5 mm to 13 mm and requires no tools for field installation. Environmental specifications include resistance to humidity, thermal shock, and a wide temperature range of -40°C to +85°C. The connector is also compliant with fire retardant standards (UL94 V0) and offers improved EMI protection. The robust construction includes options for aluminum or marine bronze shells, with various plating finishes available.
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock
Field Bus connector
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Plug Plastic PG gland
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1846-ND | RJFTV6ZN | 68Y9385 | RJFTV6ZN |
| Product Name | Modular/Ethernet Connector Plug Housings | Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Amphenol Pcd | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |