Amphenol Corporation Modular/Ethernet Connector Plug Housings RJFEZ6

Description
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Lever Lock
Request a Quote Datasheet
Description
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Lever Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Plug Housings - APC1069-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
APC1069-ND
Modular/Ethernet Connector Plug Housings APC1069-ND
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Lever Lock

Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Lever Lock

Buy Now Datasheet
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd - 07J9756 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
07J9756
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd 07J9756
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
connector,plastic rectangular,straight plug,plastic gland,rj45 ethernet - 70027027 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic rectangular,straight plug,plastic gland,rj45 ethernet
70027027
connector,plastic rectangular,straight plug,plastic gland,rj45 ethernet 70027027
Lever Coupling Mechanism, Female RJ45 (Back) Contact Terminal, -40 to +85°C Operating Temperature, Connector Sealed against fluids and dusts Shock, vibration and traction resistant No cabling operation in field This RJF EZ plug is connected in to a receptacle, using a quick user-friendly lever coupling mechanism.

Lever Coupling Mechanism, Female RJ45 (Back) Contact Terminal, -40 to +85°C Operating Temperature, Connector

  • Sealed against fluids and dusts
  • Shock, vibration and traction resistant
  • No cabling operation in field
    This RJF EZ plug is connected in to a receptacle, using a quick user-friendly lever coupling mechanism.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1069-ND 07J9756 70027027
Product Name Modular/Ethernet Connector Plug Housings Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd connector,plastic rectangular,straight plug,plastic gland,rj45 ethernet
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details