RJF IP67 INLINE RECEPT HEX
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Field Bus Connector
RJ FIELD ETHERNET CONNECTOR RECEPTACLE 8 POSITION JAM NUT; LAN Category:Cat5e; Connector Mounting:Panel Mount; Product Range:RJ Field Series; Body Material:Metal; Cable Gland Material:Metal; Circular Shell Style:Jam Nut Receptacle RoHS Compliant: No
RJF IP67 INLINE RECEPT HEX ROHS COMPLIANT: NO
RJ FIELD IP67 REC HEX NUT MT RJ45 BLK
Modular Connectors / Ethernet Connectors Female RJ45 Olive Inline Jam Nut Recpt
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | CDM Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD RJF7PEM1G | APC1908-ND | RJF7PEM1G | 26H3623 | 88M2429 | RJF7PEM1G | RJF7PEM1G |
| Product Name | Modular/Ethernet Connector Adapters | Rj Field Ethernet Connector Receptacle 8 Position Jam Nut; Lan Category Amphenol Pcd | Rjf Ip67 Inline Recept Hex Rohs Compliant Amphenol Pcd | Connectors; Ruggedized Ethernet | Modular Connectors / Ethernet Connectors | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Connector Type | Modular Connector and RJ Connector | Circular / Cylindrical Connectors | Modular Connector and RJ Connector | ||||
| Coupling / Adapter | Coupling / Adapter |