Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
RJF TV Field Threaded Square Flange Rece
RJ FIELD ETHERNET CONNECTOR, JACK, 1 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P; LAN Category:Cat5e; IP Rating:IP68; Shielding:Shielded RoHS Compliant: No
Modular Connectors / Ethernet Connectors THRD SQ FLANGE REC R/A RJ45 GREEN
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1805-ND | 6881568 | RJFTV21RAG | 59M1722 | RJFTV21RAG |
| Product Name | Modular/Ethernet Connector Adapters | Ethernet Connectors | Rj Field Ethernet Connector, Jack, 1 Position Panel; Modular Connector Type Amphenol Socapex | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Coupling / Adapter | Coupling / Adapter | ||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack |