RJF SQUARE FLANGE RECEPT OD
Field Bus Connector
RJF Connector
RJF RECP FEMALE RJ45 O/D CAD
Amphenol Socapex RJF21G RJ45 Connector
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:RJF Series; Convert From Gender:Receptacle; Convert From Positions:8Ways; Convert To RoHS Compliant: No
CONN MOD COUPLER 8P8C TO 8P8C
Modular Connectors / Ethernet Connectors Female RJ45 Olive Sq Flange Rcpt Olive
Features:
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD RJF21G | RJF21G | RJF21G | 5369629 | APC1547-ND | 04H6390 | 45Y6915 | RJF21G | RJF21G | 70026468 |
| Product Name | Connectors I/O - Rectangular, Signal & Power | Ethernet Connectors | Modular/Ethernet Connector Adapters | In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Amphenol Pcd | In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Amphenol Pcd | Modular Connector Adapters | Modular Connectors / Ethernet Connectors | connector,metal circular,panel recept,bayonet coupling,rj45 ethernet,green fin | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||||
| Geometry | Straight | Straight |