Amphenol Corporation Modular/Ethernet Connector Adapters RJF7PEM1N

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - APC1056-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
APC1056-ND
Modular/Ethernet Connector Adapters APC1056-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Buy Now Datasheet
 - RJF7PEM1N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular Connectors / Ethernet Connectors - RJF7PEM1N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF7PEM1N
Modular Connectors / Ethernet Connectors RJF7PEM1N
Modular Connectors / Ethernet Connectors Female RJ45 Nickel Inline Jam Nut Recpt

Modular Connectors / Ethernet Connectors Female RJ45 Nickel Inline Jam Nut Recpt

Buy Now Datasheet
Rj Field Ethernet Connector Receptacle 8 Way Jam Nut; Modular Connector Type Amphenol Pcd - 20J4016 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector Receptacle 8 Way Jam Nut; Modular Connector Type Amphenol Pcd
20J4016
Rj Field Ethernet Connector Receptacle 8 Way Jam Nut; Modular Connector Type Amphenol Pcd 20J4016
RJ FIELD ETHERNET CONNECTOR RECEPTACLE 8 WAY JAM NUT; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:IP68; Shielding:- RoHS Compliant: Yes

RJ FIELD ETHERNET CONNECTOR RECEPTACLE 8 WAY JAM NUT; Modular Connector Type:RJ45 Bayonet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:IP68; Shielding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1056-ND RJF7PEM1N RJF7PEM1N 20J4016
Product Name Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Rj Field Ethernet Connector Receptacle 8 Way Jam Nut; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details