Field Bus connector
RJF Connector
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock
RJF PLG W/ METAL GLAND BLK ZNN METALLIC PG GLAND
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Plug Metallic PG gland
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJFTV6MZN | APC1845-ND | RJFTV6MZN | 68Y9384 | RJFTV6MZN |
| Product Name | Modular/Ethernet Connector Plug Housings | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Amphenol Pcd | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |