Field Bus connector
Please use ASX version
Amphenol Socapex RJFTVX7SA1N
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Amphenol Atex Field Bus range is designed for device group II category 3G. According to EN60079-15 it may be operated within zone 2 and class I, Division 2, as low power non sparking connectors. RJFTVX allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT, 100 BaseTx or 1000 BaseT networks in ATEX zone 2 environments. With the patented RJStop system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. RJFTVX features the same main characteristics than RJFTV series.
Modular Connectors / Ethernet Connectors ATEX JAM NUT RECEPT SEALED NICKEL
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
| Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJFTVX7SA1N | Amphenol PCD RJFTVX7SA1N | 8142354 | APC1899-ND | 70026690 | RJFTVX7SA1N | 74P0154 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector Adapters | ATEX ZONE 2 JAMNUT RECEPTACLE; RJ45 TERMINATION; NICKEL PLATED; CODE A | Modular Connectors / Ethernet Connectors | In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Amphenol Pcd | ||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Circular / Cylindrical Connectors; Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | |||||
| Mounting | Panel mount | Panel Mount, Bulkhead | Panel Mount |