Field Bus Connector
RJ45 SQFLG BLKZN 8TINEDHOLES FLNG RCPT SOLDERING TERMN
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Modular Connectors / Ethernet Connectors SquareFlangeRecpt Soldering termi
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJF22ZN00 | RJF22ZN00 | APC1832-ND | RJF22ZN00 | 68Y9392 |
| Product Name | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Modular Connector Type Amphenol Pcd | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |