Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded
Field Bus connector
SEALED ETHERNET CONN, RJ45, PLUG, 8POS, MODULAR CONNECTOR TYPE:RJ45 PLUG, PORT CONFIGURATION:1 X 1 PORT, NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C, LAN CATEGORY:CAT5E, IP RATING:IP68, CONNECTOR MOUNTING:CABLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Modular Connectors / Ethernet Connectors ATEX THREADED PLUG METAL GLAND NICKEL
Amphenol Atex Field Bus range is designed for device group II category 3G. According to EN60079-15 it may be operated within zone 2 and class I, Division 2, as low power non sparking connectors. RJFTVX allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT, 100 BaseTx or 1000 BaseT networks in ATEX zone 2 environments. With the patented RJStop system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. RJFTVX features the same main characteristics than RJFTV series.
SEALED ETHERNET CONN, RJ45, PLUG, 8POS; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP68; Connector Mounting:Cable Mount; RoHS Compliant: Yes
RJF PLUG METAL PG NICKEL ATEX ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6881580 | 597517 | APC1828-ND | RJFTVX6MN | 16020097 | RJFTVX6MN | 70026688 | 76X0133 | 58X3943 |
| Product Name | Ethernet Connectors | Ethernet Connectors | Modular/Ethernet Connector Plug Housings | Connector/Terminal/Pin | Modular Connectors / Ethernet Connectors | ATEX ZONE 2 THREADED PLUG WITH METAL GLAND; NICKEL PLATED | Sealed Ethernet Conn, Rj45, Plug, 8Pos; Modular Connector Type Amphenol Socapex | Rjf Plug Metal Pg Nickel Atex Rohs Compliant Amphenol Pcd | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Circular / Cylindrical Connectors; Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight |