Amphenol Corporation Modular/Ethernet Connector Adapters RJFTV21N

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - APC1076-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
APC1076-ND
Modular/Ethernet Connector Adapters APC1076-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Buy Now Datasheet
Swedesboro, NJ, United States
RJF Connector

RJF Connector

Buy Now
Swedesboro, NJ, United States
RJF TV Field Threaded Square Flange Rece

RJF TV Field Threaded Square Flange Rece

Buy Now
Connectors - RJFTV21N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
RJFTV21N
Connectors RJFTV21N
RJF RECP RJ45 FEMALE NI FLANGE RECEPT

RJF RECP RJ45 FEMALE NI FLANGE RECEPT

Buy Now
Ethernet Connectors - 6950289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6950289
Ethernet Connectors 6950289
Amphenol Socapex RJFTV21N RJ45 Connector

Amphenol Socapex RJFTV21N RJ45 Connector

Supplier's Site
 - Amphenol PCD RJFTV21N - PEI-Genesis
Philadelphia, PA, United States
Please use ASX version

Please use ASX version

Buy Now
Modular Connectors / Ethernet Connectors - RJFTV21N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJFTV21N
Modular Connectors / Ethernet Connectors RJFTV21N
Modular Connectors / Ethernet Connectors Female RJ45 Nickel Sq Flange Receptacle

Modular Connectors / Ethernet Connectors Female RJ45 Nickel Sq Flange Receptacle

Buy Now
In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Amphenol Pcd - 36K2893 - Newark, An Avnet Company
Chicago, IL, United States
In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Amphenol Pcd
36K2893
In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Amphenol Pcd 36K2893
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:RJF TV SeriesRoHS Compliant: Yes

IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:RJF TV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
connector,metal circular,panel mount receptacle,rj45 ethernet,nickel finish - 70026494 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,panel mount receptacle,rj45 ethernet,nickel finish
70026494
connector,metal circular,panel mount receptacle,rj45 ethernet,nickel finish 70026494
The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)

The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. PEI-Genesis VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1076-ND RJFTV21N RJFTV21N 6950289 Amphenol PCD RJFTV21N RJFTV21N 36K2893 70026494
Product Name Modular/Ethernet Connector Adapters Connectors Ethernet Connectors Modular Connectors / Ethernet Connectors In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Amphenol Pcd connector,metal circular,panel mount receptacle,rj45 ethernet,nickel finish
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details