CONN MOD JACK 8P8C Product overview: RJFTVB2GISOBRUT from Amphenol Socapex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJFTVB2GISOBRUT can be used for catalog matching and distributor lookup.
Field Bus connector
Jack Modular Connector 8p8c (RJ45, Ethernet)
RJ FIELD TV ETHERNET CONNECTOR, JACK, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:-; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: No
connector,metallic circ,bulkhead rj45 to rj45,matte plastic insert,green cadmium
Modular Connectors / Ethernet Connectors Thru Bulkhead Recept Insert Non-metal
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 366-RJFTVB2GISOBRUT | RJFTVB2GISOBRUT | RJFTVB2GISOBRUT-ND | 34M4323 | 70026577 | RJFTVB2GISOBRUT |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj Field Tv Ethernet Connector, Jack, Panel; Modular Connector Type Amphenol Pcd | connector,metallic circ,bulkhead rj45 to rj45,matte plastic insert,green cadmium | Modular Connectors / Ethernet Connectors | |
| Gender | Female / Jack | Female / Jack |