RJF PLUG OLIVE DRAB
Amphenol Socapex RJF6G RJ45 Connector
Field Bus Connector
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Green
Features:
CONN MOD PLUG HSG RJ45 GREEN
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded
RJF PLUG OLIVE DRAB ROHS COMPLIANT: NO
Modular Connectors / Ethernet Connectors Plug w/Plastic Gland Olive Drab
| PEI-Genesis | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD RJF6G | 6950245 | RJF6G | RJF6G | APC1690-ND | 70026478 | RJF6G | 36K2899 | 79M7042 | RJF6G |
| Product Name | Ethernet Connectors | Connectors Circular, Unreviewed | Modular/Ethernet Connector Plug Housings | connector,metal circular,str plug,bayonet coupling,rj45 ethernet,olive drab | Modular Connector Plug Housings | Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd | Rjf Plug Olive Drab Rohs Compliant Amphenol | Modular Connectors / Ethernet Connectors | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |