Amphenol Socapex RJFTV6MN RJ45 Connector
RJF PLG W/METAL GLAND NI
Field Bus connector
RJF Connector
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Silver
RJFTV PLUG THREADED GLAND NICK
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded
PLUG, RJ45, RJF TV, METAL GLAND; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The metallic plug is connected into a receptacle using a tri-start thread coupling mechanism (MIL-DTL-38999, Series III)
Modular Connectors / Ethernet Connectors RJF TV PLUG NICKEL METAL GLAND
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6950295 | RJFTV6MN | RJFTV6MN | APC1083-ND | Amphenol PCD RJFTV6MN | 93K7822 | 45Y6914 | 70026500 | RJFTV6MN |
| Product Name | Ethernet Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Modular/Ethernet Connector Plug Housings | Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd | Plug, Rj45, Rjf Tv, Metal Gland; Modular Connector Type Amphenol Socapex | connector,metal circular,str plug w/metal gland,rj45 ethernet,nickel finish | Modular Connectors / Ethernet Connectors | ||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |