Field Bus Connector
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Silver
Amphenol Socapex RJF6N RJ45 Connector
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded
Features:
Modular Connectors / Ethernet Connectors Plug w/Plastic Gland Nickel
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJF6N | APC1044-ND | 6950267 | 36K2900 | 70026480 | RJF6N |
| Product Name | Modular/Ethernet Connector Plug Housings | Ethernet Connectors | Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd | connector,metal circular,str plug,bayonet coupling,rj45 ethernet,nickel finish | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |