Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks RJF5442200

Description
RJF 544 Push Pull Sq Flange Recept RJ45
Request a Quote Datasheet
Description
RJF 544 Push Pull Sq Flange Recept RJ45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RJF5442200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RJF 544 Push Pull Sq Flange Recept RJ45

RJF 544 Push Pull Sq Flange Recept RJ45

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1005-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1005-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Rj Field Ethernet Connector, Jack, 8 Position Panel; Modular Connector Type Amphenol Pcd - 36K2897 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Jack, 8 Position Panel; Modular Connector Type Amphenol Pcd
36K2897
Rj Field Ethernet Connector, Jack, 8 Position Panel; Modular Connector Type Amphenol Pcd 36K2897
RJ FIELD ETHERNET CONNECTOR, JACK, 8 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

RJ FIELD ETHERNET CONNECTOR, JACK, 8 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Ethernet Connector; Modular Connector Type Amphenol Pcd - 42AC1156 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet Connector; Modular Connector Type Amphenol Pcd
42AC1156
Sealed Ethernet Connector; Modular Connector Type Amphenol Pcd 42AC1156
SEALED ETHERNET CONNECTOR; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

SEALED ETHERNET CONNECTOR; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - RJF5442200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJF5442200
Modular Connectors / Ethernet Connectors RJF5442200
Modular Connectors / Ethernet Connectors 8-Hole RJ45 Cordset Sq Flange Receptacle

Modular Connectors / Ethernet Connectors 8-Hole RJ45 Cordset Sq Flange Receptacle

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJF5442200 APC1005-ND 36K2897 42AC1156 RJF5442200
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj Field Ethernet Connector, Jack, 8 Position Panel; Modular Connector Type Amphenol Pcd Sealed Ethernet Connector; Modular Connector Type Amphenol Pcd Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details