Field Bus Connector
RJF Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
RJF SQUARE FLANGE RECEPT OD
Features:
Modular Connectors / Ethernet Connectors 4-Hole RJ45 Green Receptacle
RJ FIELD ETHERNET CONN, RCPT, 8WAY PANEL; LAN Category:Cat5e; Connector Mounting:Panel Mount; Product Range:RJ Field Series; Body Material:Metal; Connector Shell Back Termination:RJ45 Cordset; Connector Type:RJ45; Gender:Receptacle RoHS Compliant: No
RJF SQUARE FLANGE RECEPT OD ROHS COMPLIANT: NO
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | PEI-Genesis | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJF22G00 | RJF22G00 | 197313 | APC1572-ND | Amphenol PCD RJF22G00 | 70026471 | RJF22G00 | 93K7826 | 80R4097 |
| Product Name | Connectors Circular, Unreviewed | Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | connector,metal circ,panel mount recept,rj45 to 8 hole pc board,green cadmium | Modular Connectors / Ethernet Connectors | Rj Field Ethernet Conn, Rcpt, 8Way Panel; Lan Category Amphenol Pcd | Rjf Square Flange Recept Od Rohs Compliant Amphenol Pcd | ||
| Connector Type | Circular / Cylindrical Connectors; Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |