Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks RJFTV2PEM2N00

Description
RJF TV Field Threaded Sq Flange Recept I
Request a Quote Datasheet
Description
RJF TV Field Threaded Sq Flange Recept I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RJFTV2PEM2N00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RJF TV Field Threaded Sq Flange Recept I

RJF TV Field Threaded Sq Flange Recept I

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - APC1082-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
APC1082-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks APC1082-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Modular Conn, Rj45 Jack, 8P8C, Panel; Modular Connector Type Amphenol Pcd - 73K1313 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Rj45 Jack, 8P8C, Panel; Modular Connector Type Amphenol Pcd
73K1313
Modular Conn, Rj45 Jack, 8P8C, Panel; Modular Connector Type Amphenol Pcd 73K1313
MODULAR CONN, RJ45 JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: Yes

MODULAR CONN, RJ45 JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP68; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJFTV2PEM2N00 APC1082-ND 73K1313
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Conn, Rj45 Jack, 8P8C, Panel; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details