Win Source Electronics Datasheets for DIP Switches
Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060844-SSGM160100 Number of Positions: 6 Termination: PC Pins Current Rating: 100 mA Length: 17... | |
| Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096215-SSGM720101 Packaging: Cut Tape Number of Positions: 2 Termination: Gull Wing Current Rating: 100... | |
| Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987732-SSGM740101 Packaging: Cut Tape Number of Positions: 4 Termination: Gull Wing Current Rating: 100... | |
| Manufacturer: AMIS Category: Switches - DIP Switches Packaging: Bulk Part Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid... | |
| Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106027-Y36C00413FPL FT Packaging: Tape and Reel Number of Positions: 10 Termination: Gull Wing Contact... | |
| Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210316-Y36CF0413FPL FT Categories: DIP Switches Alternative Parts (Cross-Reference): Y36CF0413FP LFT; Popularity: Medium Fake Threat... | |
| Manufacturer: C&K Components Win Source Part Number: 848759-TDA02H0SK1 Series: TDA Features: Dip Switch 2 Position Actuator Package: Tube Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In... | |
| Manufacturer: C&K Components Win Source Part Number: 893942-SDA05H1SBD Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube... | |
| Manufacturer: C&K Components Win Source Part Number: 893943-SDA08H0BD Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 25mA 24VDC Package: Tube... | |
| Manufacturer: C&K Components Win Source Part Number: 899386-TDA02H0SB1 Series: TDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube... | |
| Manufacturer: C&K Components Win Source Part Number: 933190-SD04H0SBR Series: SD Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 25VDC Package: Reel... | |
| Manufacturer: C&K Components Win Source Part Number: 933211-SDA02H0SBR Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel... | |
| Manufacturer: C&K Components Win Source Part Number: 933212-SDA03H0SBR Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel... | |
| Manufacturer: C&K Components Win Source Part Number: 933213-SDA04H0SB Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube... | |
| Manufacturer: C&K Components Win Source Part Number: 933214-SDA06H0SB Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube... | |
| Manufacturer: C&K Components Win Source Part Number: 933215-SDA09H0SBR Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel... | |
| Manufacturer: C&K Win Source Part Number: 1106477-TDA02H0SB1R Packaging: Reel - TR Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Voltage... | |
| Manufacturer: C&K Win Source Part Number: 1265833-TDA04H0SB1 Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold... | |
| Manufacturer: C&K Win Source Part Number: 1265848-TDA10H0SB1 Packaging: Tube Number of Positions: 10 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold... | |
| Manufacturer: C&K Win Source Part Number: 796516-TDA10H0SB1R Series: TDA Packaging: Reel package Number of Positions: 10 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C... | |
| Manufacturer: C&K Win Source Part Number: 808695-SDA01H1SBD Packaging: Tube Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Contact Finish: Gold Contact Material: Beryllium... | |
| Manufacturer: C&K Win Source Part Number: 809813-TDA08H0SK1 Packaging: Tube Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1093206-S-1031A Packaging: Bulk Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 5VDC Current... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094361-SA-7010B Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 5VDC Current... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094364-SA-7050B Packaging: Bulk Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 5VDC Current... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094365-SA-7050TB Packaging: Reel - TR Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094366-SA-7110B Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 5VDC Current... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094367-SA-7110TB Packaging: Reel - TR Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094368-SA-7150B Packaging: Bulk Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 5VDC Current... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094369-SA-7150TB Packaging: Reel - TR Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1095635-SH-7010TA Packaging: Reel - TR Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1095636-SH-7010TB Packaging: Reel - TR Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1095637-SH-7030TB Packaging: Reel - TR Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1095638-SH-7050TA Packaging: Reel - TR Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1095639-SH-7050TB Packaging: Reel - TR Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1095640-SH-7070TA Packaging: Reel - TR Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 1095641-SH-7070TB Packaging: Reel - TR Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating:... | |
| Manufacturer: Copal Electronics Inc. Win Source Part Number: 793812-SA-7050TA Series: SA-7000 Packaging: Reel package Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Operating Temperature Range: -40°C... | |
| Manufacturer: E-Switch Win Source Part Number: 1258766-SRJ-10 Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited | |
| Manufacturer: ITT Cannon, LLC Win Source Part Number: 1247373-SDA01H0SBR Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance | |
| Manufacturer: ITT Cannon, LLC Win Source Part Number: 1247374-SDA03H1BD Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited | |
| Manufacturer: ITT Cannon, LLC Win Source Part Number: 1247376-SDA06H1SBD Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited | |
| Manufacturer: ITT Cannon, LLC Win Source Part Number: 1247377-SDA08H0B Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status:... | |
| Manufacturer: Nidec Copal Electronics Win Source Part Number: 848261-SMR7016C-1 Series: SMR Features: Dip Switch 16 Position Actuator Package: Tube Family Name: SMR7016C Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat... | |
| Manufacturer: Nidec Copal Electronics Win Source Part Number: 896284-SMR8016C-1 Series: SMR Operating Temperature Range: -25°C ~ 85°C Features: Dip Switch Hexadecimal Position Surface Mount Rotary with Shaft Actuator 30mA 15VDC... | |
| Win Source Part Number: 1013342-SA-7151B Category: Switches>DIP Switches Series: SA-7000 Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Bulk Contact Material: Copper... | |
| Win Source Part Number: 1016822-SDA02H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1055107-SDA08H0SBR Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1090826-SA-7030TB Category: Switches>DIP Switches Series: SA-7000 Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR)... | |
| Win Source Part Number: 1091968-SD02H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1092045-SDA12H1SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1095375-SDA05H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1186528-SDA08H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233687-TDP04H1SBD1 Category: Switches>DIP Switches Series: TDP Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper... | |
| Win Source Part Number: 1233688-TDD01H0SB1R Category: Switches>DIP Switches Series: TDD Number of Positions: 2 Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material:... | |
| Win Source Part Number: 1233689-SPA10B Category: Switches>DIP Switches Series: SPA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233690-SPA08AB Category: Switches>DIP Switches Series: SPA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233691-SPA08B Category: Switches>DIP Switches Series: SPA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233692-SPA02AB Category: Switches>DIP Switches Series: SPA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233693-SP06B Category: Switches>DIP Switches Series: SP Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233694-SP08B Category: Switches>DIP Switches Series: SP Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233695-SP04B Category: Switches>DIP Switches Series: SP Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233696-SP02AB Category: Switches>DIP Switches Series: SP Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233697-SP02B Category: Switches>DIP Switches Series: SP Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233698-SP10AB Category: Switches>DIP Switches Series: SP Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233699-SP10B Category: Switches>DIP Switches Series: SP Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233700-SP06A Category: Switches>DIP Switches Series: SP Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233701-SP04A Category: Switches>DIP Switches Series: SP Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233702-SP02A Category: Switches>DIP Switches Series: SP Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233703-SP10A Category: Switches>DIP Switches Series: SP Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage... | |
| Win Source Part Number: 1233704-SDB09H1SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233705-SDB08H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233706-SDB08H1SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233707-SDB08H0B Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233708-SDB06H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233709-SDB05H0SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233710-SDB04H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233711-SDB03H0SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233712-SDB02H1SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233713-SDB10H0SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233714-SDB01H1SBD Category: Switches>DIP Switches Series: SDB Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Phosphor... | |
| Win Source Part Number: 1233715-SDA09H1KD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233716-SDA09H1SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233717-SDA09H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233718-SDA09H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233719-SDA09H0SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233720-SDA08H1KD Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233721-SDA08H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233722-SDA08H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233723-SDA08H0SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233724-SDA07H1SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233725-SDA07H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233726-SDA07H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233727-SDA06H1KD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233728-SDA06H1SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233729-SDA06H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233730-SDA06H0SK Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233731-SDA05H1KD Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233732-SDA05H1SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233733-SDA05H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233734-SDA05H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233735-SDA04H1KD Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233736-SDA04H1SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233737-SDA04H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233738-SDA04H0SK Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233739-SDA04H0SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233740-SDA03H1KD Category: Switches>DIP Switches Series: SDA Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233741-SDA03H1SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233742-SDA03H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233743-SDA03H0SK Category: Switches>DIP Switches Series: SDA Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233744-SDA02H1KD Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233745-SDA02H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233746-SDA02H0SK Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233747-SDA12H0K Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233748-SDA12H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233749-SDA12H0SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233750-SDA10H1KD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233751-SDA10H1SKD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233752-SDA10H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233753-SDA09H0B Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233754-SDA09H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233755-SDA09H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233756-SDA09H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233757-SDA08H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233758-SDA07H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233759-SDA07H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233760-SDA07H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233761-SDA06H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233762-SDA06H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233763-SDA05H0B Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233764-SDA05H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233765-SDA05H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233766-SDA04H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233767-SDA03H1SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233768-SDA03H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233769-SDA02H1SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233770-SDA02H0B Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233771-SDA02H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233772-SDA02H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233773-SDA12H0B Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233774-SDA12H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233775-SDA12H0SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233776-SDA10H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233777-SDA10H1SBD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233778-SDA10H0B Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233779-SDA10H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233780-SDA10H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233781-SDA01H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233782-SDA01H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233783-SDA01H0SB Category: Switches>DIP Switches Series: SDA Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233784-SDA08H1SBDR Category: Switches>DIP Switches Series: SDA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel Contact... | |
| Win Source Part Number: 1233785-SDA06H0SBR Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233786-SDA05H0SBR Category: Switches>DIP Switches Series: SDA Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233787-SDA02H1SBDR Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel Contact... | |
| Win Source Part Number: 1233788-SDA12H0SBR Category: Switches>DIP Switches Series: SDA Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233789-SDA10H0SBR Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233790-SD09H0SK Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233791-SD08H1SK Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233792-SD08H0SKD Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper... | |
| Win Source Part Number: 1233793-SD07H0SK Category: Switches>DIP Switches Series: SD Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233794-SD05H0K Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233795-SD04H1SK Category: Switches>DIP Switches Series: SD Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233796-SD03H0K Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233797-SD02H1SK Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233798-SD02H0SK Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233799-SD12H0K Category: Switches>DIP Switches Series: SD Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233800-SD10H1SK Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233801-SD10H0SK Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233802-SD09H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233803-SD09H0B Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233804-SD09H0SB Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233805-SD08H1BD Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233806-SD08H1SBD Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233807-SD08H0BD Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233808-SD07H0SB Category: Switches>DIP Switches Series: SD Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233809-SD06H1B Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233810-SD06H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233811-SD06H0B Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233812-SD06H0SB Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233813-SD06H0SBD Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233814-SD05H1B Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233815-SD05H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233816-SD05H0B Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233817-SD05H0BD Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233818-SD04H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233819-SD04H0SB Category: Switches>DIP Switches Series: SD Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233820-SD03H1BD Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233821-SD03H0B Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233822-SD03H0BD Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233823-SD02H1B Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233824-SD02H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233825-SD02H0B Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233826-SD02H0BD Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233827-SD02H0SB Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233828-SD12H0B Category: Switches>DIP Switches Series: SD Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233829-SD12H0SB Category: Switches>DIP Switches Series: SD Number of Positions: 12 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233830-SD10H1SB Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233831-SD10H1SBD Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium... | |
| Win Source Part Number: 1233832-SD10H0B Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233833-SD10H0SB Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1233834-SD09H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233835-SD08H1SBDR Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR)... | |
| Win Source Part Number: 1233836-SD08H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233837-SD06H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233838-SD06H0SBR Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233839-SD05H0SBR Category: Switches>DIP Switches Series: SD Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233840-SD04H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233841-SD04H0SB1R Category: Switches>DIP Switches Series: SD Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233842-SD03H0SBR Category: Switches>DIP Switches Series: SD Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233843-SD02H0SBDR Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR)... | |
| Win Source Part Number: 1233844-SD08H0SKR Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1233845-SD08H0SBR Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape... | |
| Win Source Part Number: 1316200-SD08H0K Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube... | |
| Win Source Part Number: 1337439-TDA01H0SB1R Category: Switches - DIP Switches Series: TDA Number of Positions: 1 Pitch: 0.050" (1.27mm) , Half Termination Style: Gull Wing Features: Tape Seal Contact Finish:... | |
| Win Source Part Number: 1338625-TDP08H0SB1 Category: Switches - DIP Switches Series: TDP Number of Positions: 8 Pitch: 0.050" (1.27mm) , Half Termination Style: Gull Wing Features: Tape Seal Contact Finish:... | |
| Win Source Part Number: 1340682-SD08H1B Category: Switches - DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Tape Seal Contact Finish:... | |
| Win Source Part Number: 1375947-SS-10-15SP-L E Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited)... | |
| Win Source Part Number: 1376095-SA-7010TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL... | |
| Win Source Part Number: 1376099-SA-7011TB Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL... | |
| Win Source Part Number: 1376100-SA-7070TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL... | |
| Win Source Part Number: 1376107-SA-7030TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL... | |
| Win Source Part Number: 1376110-SD-2010 Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376112-SA-7110TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL... | |
| Win Source Part Number: 1376113-S-2031A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376114-S-8030 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376115-S-8010 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376116-S-8011 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376117-S-2210A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376118-S-2050 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376119-S-8111 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376120-S-2030A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376122-S-8110 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376123-S-8031 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376124-S-1210A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376134-S-2151 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376136-SD-1110 Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376137-S-1010A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376358-SDA04H0SBR Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376364-SDA04H1BD Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376395-SPA06B Category: Switches - DIP Switches Temperature Range - Operating: -30°C ~ 60°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376408-SPA06AB Category: Switches - DIP Switches Temperature Range - Operating: -30°C ~ 60°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376422-SDA04H0B Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr:... |
| << Prev |