Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Win Source Part Number: 1233793-SD07H0SK
Category: Switches>DIP Switches
Series: SD
Number of Positions: 7
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 25VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.758" (19.25mm)
Standard Package: 25
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SD07H0SK,CKN3059,SD
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DIP Switches / SIP Switches SW DIP ON OFF SPST 7 0.1A 25VDC
SWITCH SLIDE DIP SPST 100MA 25V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3059-ND | 1233793-SD07H0SK | SD07H0SK | SD07H0SK |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 25 volts | 25 volts |