C&K Components DIP Switches - SDA06H0SB SDA06H0SB

Description
Manufacturer: C&K Components Win Source Part Number: 933214-SDA06H0SB Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Family Name: SDA06H Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-SDA06H0SB, CKN6077, *SDA06H0SB
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 933214-SDA06H0SB Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Family Name: SDA06H Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-SDA06H0SB, CKN6077, *SDA06H0SB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SDA06H0SB - 933214-SDA06H0SB - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SDA06H0SB
933214-SDA06H0SB
DIP Switches - SDA06H0SB 933214-SDA06H0SB
Manufacturer: C&K Components Win Source Part Number: 933214-SDA06H0SB Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Family Name: SDA06H Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-SDA06H0SB, CKN6077, *SDA06H0SB

Manufacturer: C&K Components
Win Source Part Number: 933214-SDA06H0SB
Series: SDA
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Family Name: SDA06H
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2266-SDA06H0SB, CKN6077, *SDA06H0SB

Buy Now Datasheet
DIP Switches - CKN6077-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6077-ND
DIP Switches CKN6077-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA06H0SB
DIP Switches / SIP Switches SDA06H0SB
DIP Switches / SIP Switches FLUSH ACT 6 POS

DIP Switches / SIP Switches FLUSH ACT 6 POS

Buy Now Datasheet
Switches - DIP Switches SDA06H0SB
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 933214-SDA06H0SB CKN6077-ND SDA06H0SB SDA06H0SB
Product Name DIP Switches - SDA06H0SB DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s)
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319764-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6HF Slide DIP Switch - A6HF-8102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 11.29 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-948DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details