C&K Components Switches - DIP Switches SDB08H1BD

Description
Win Source Part Number: 1233705-SDB08H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.179" (4.55mm) Length: 0.843" (21.41mm) Standard Package: 22 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SDB08H1BD,CKN12 004 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233705-SDB08H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.179" (4.55mm) Length: 0.843" (21.41mm) Standard Package: 22 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SDB08H1BD,CKN12 004 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233705-SDB08H1BD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233705-SDB08H1BD
Switches - DIP Switches 1233705-SDB08H1BD
Win Source Part Number: 1233705-SDB08H1BD Category: Switches>DIP Switches Series: SDB Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.179" (4.55mm) Length: 0.843" (21.41mm) Standard Package: 22 Body Material: Polyamide (PA46), Nylon 4/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SDB08H1BD,CKN12 004 Product Status: Obsolete

Win Source Part Number: 1233705-SDB08H1BD
Category: Switches>DIP Switches
Series: SDB
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Height Above Board: 0.179" (4.55mm)
Length: 0.843" (21.41mm)
Standard Package: 22
Body Material: Polyamide (PA46), Nylon 4/6
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SDB08H1BD,CKN12004
Product Status: Obsolete

Buy Now
Shenzhen, China
Switches - DIP Switches
SDB08H1BD
Switches - DIP Switches SDB08H1BD
DIP 8P EXTENDED ACT. GOLD CONTAC

DIP 8P EXTENDED ACT. GOLD CONTAC

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDB08H1BD
DIP Switches / SIP Switches SDB08H1BD
DIP Switches / SIP Switches 8P 25mA 24VDC Ext Act, Thru-Hole

DIP Switches / SIP Switches 8P 25mA 24VDC Ext Act, Thru-Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233705-SDB08H1BD SDB08H1BD SDB08H1BD
Product Name Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-7101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers