Win Source Part Number: 1233693-SP06B
Category: Switches>DIP Switches
Series: SP
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.196" (4.99mm)
Length: 0.698" (17.74mm)
Standard Package: 25
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN9146,*SP06B
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
SWITCH SLIDE DIP SPST 10MA 20V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233693-SP06B | CKN9146-ND | SP06B |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches |
| Number of Positions Available | 6 | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Max Current Rating | 0.0100 amps | 0.0100 amps | |
| Max DC Voltage Rating | 20 volts | 20 volts | |
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) |